DFS20A-B4A1C102048详情
SICK DFS20A-B4A1C102048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sick
Shaft Type
Solid
Approvals
CE
Manufacturer Part Number
DFS20A-B4A1C102048
操作温度
-30 to 85 Degrees C
终端
M12 8 Pin Radial
输入电压
4.5~4.5 VDC
知识产权评级
IP65
0个相似型号
DFS20A-B4A1C102048拓展信息
DFS60A-T5EC16384
SICK
VFS60E-T8AJ01024
SICK
DFS60A-T5AK02000
SICK
DFS60A-T3PL65536
SICK
CKS36-AFB80012
SICK
DFS60E-TFCK01024
SICK
DFS60B-BHAM04096
SICK
DFS60E-S4EK02048
SICK
DFS60E-S4AA00360
SICK
DFS60B-BGAK02500
SICK








哦! 它是空的。