DFS25A-A1B17000100详情
SICK DFS25A-A1B17000100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE
Manufacturer
Sick
Manufacturer Part Number
1103361
Shaft Type
Solid
操作温度
-30 to 85 Degrees C
终端
5 m Axial Cable
输入电压
8~30 VDC
知识产权评级
IP65
0个相似型号
DFS25A-A1B17000100拓展信息
DFS60A-T5EC16384
SICK
VFS60E-T8AJ01024
SICK
DFS60A-T5AK02000
SICK
DFS60A-T3PL65536
SICK
CKS36-AFB80012
SICK
DFS60E-TFCK01024
SICK
DFS60B-BHAM04096
SICK
DFS60E-S4EK02048
SICK
DFS60E-S4AA00360
SICK
DFS60B-BGAK02500
SICK








哦! 它是空的。