DFS25A-A2A11001024详情
SICK DFS25A-A2A11001024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE
Manufacturer
Sick
Manufacturer Part Number
1079424
Shaft Type
Solid
操作温度
-30 to 85 Degrees C
终端
M12 8 Pin Axial
输入电压
4.5~5.5 VDC
知识产权评级
IP65
0个相似型号
DFS25A-A2A11001024拓展信息
DFS60A-T5CK16384
SICK
VFS60E-T5EK02048
SICK
DFS60B-T5EK00009
SICK
DFS60B-T3PK10000
SICK
DFS60B-BZEA0-S01
SICK
DFS20A-B2D1D001024
SICK
DFS25A-A1B1N000010
SICK
DFS21A-KCB1C001000
SICK
DFS20A-A2DAE001202
SICK
DFS22A-KCB1C005000
SICK








哦! 它是空的。