DFS60A-BAVA00300详情
SICK DFS60A-BAVA00300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60A-BAVA00300
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~32 VDC
知识产权评级
IP65
0个相似型号
DFS60A-BAVA00300拓展信息
DFS60A-T5EC16384
SICK
VFS60E-T8AJ01024
SICK
DFS60A-T5AK02000
SICK
DFS60A-T3PL65536
SICK
CKS36-AFB80012
SICK
DFS60E-TFCK01024
SICK
DFS60B-BHAM04096
SICK
DFS60E-S4EK02048
SICK
DFS60E-S4AA00360
SICK
DFS60B-BGAK02500
SICK








哦! 它是空的。