DKS40-E5J00100详情
SICK DKS40-E5J00100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DKS40-E5J00100
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
0 to 60 Degrees C
终端
0.5 m Cable
输入电压
10~30 VDC
知识产权评级
IP64
0个相似型号
DKS40-E5J00100拓展信息
DFS60A-T5EC16384
SICK
VFS60E-T8AJ01024
SICK
DFS60A-T5AK02000
SICK
DFS60A-T3PL65536
SICK
CKS36-AFB80012
SICK
DFS60E-TFCK01024
SICK
DFS60B-BHAM04096
SICK
DFS60E-S4EK02048
SICK
DFS60E-S4AA00360
SICK
DFS60B-BGAK02500
SICK








哦! 它是空的。