EN2-2EX1详情
SICK EN2-2EX1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-20°C
Standards Met
ATEX
系列
EN2
模块类型
NAMUR Isolating Amplifier
0个相似型号
EN2-2EX1拓展信息
EN2-2EX1详情
SICK EN2-2EX1重要参数规格及、参数值,及相似型号如下:
安装类型
DIN Rail
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-20°C
Standards Met
ATEX
系列
EN2
模块类型
NAMUR Isolating Amplifier
EN2-2EX1拓展信息