MPS-025CLTU0详情
SICK MPS-025CLTU0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
LED Indicator
有
Manufacturer Series
MPS-C
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-20°C
类型
Magnetic Cylinder Sensor - Position Sensor
电源电压
12 → 30V dc
知识产权评级
IP67
0个相似型号
MPS-025CLTU0拓展信息
MZCG-1Z7PSAKR0
SICK
MZCG-1Z7PS-KR0
SICK
MZC2-1V7PS-SR0
SICK
MZC2-1V7PS-FR0
SICK
MZCG-1Z7PO-KR0
SICK
MZC2-1V7PS-SU0
SICK
MZCG-1Z7PS-KU0
SICK
MZC2-1V7PS-FU0
SICK
MZC1-2V2PSAKP0
SICK
MZC1-2V2PSAKR0
SICK








哦! 它是空的。