MPS-096TSNP0详情
SICK MPS-096TSNP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-20°C
LED Indicator
有
Manufacturer Series
MPS-T
类型
Magnetic Cylinder Sensor - Position Sensor
电源电压
15 → 30V dc
知识产权评级
IP67
MPS-096TSNP0拓展信息
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic








哦! 它是空的。