PFT-FRBX40SF1OSSAMSSZ详情
SICK PFT-FRBX40SF1OSSAMSSZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
G1 Thread
本体材质
Stainless Steel 1.4571
Maximum Current
20 mA
Device Type
Hydrostatic Level Sensor
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-20°C
Standards Met
CE Certified
系列
PFT
最大压力
0.4bar
0个相似型号
PFT-FRBX40SF1OSSAMSSZ拓展信息
LFV230-XXSGBTPM0200
SICK
GRF18S-N234LV
SICK
GRF18S-E234LV
SICK
GRF18S-P234LV
SICK
LFV200-XXSGATPV
SICK
LFV200-XXSGATPM
SICK
LFV200-XASGHTPM
SICK
LFH-SB1X0G1AS10SZ0
SICK
LBV310-XXAGDRKMX
SICK
LFV200-XXSGATPVL
SICK








哦! 它是空的。