PL30A详情
SICK PL30A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
External
RoHS
Compliant
Manufacturer Part Number
PL30A-SICK
Manufacturer
Sick
For Use With
Retroreflective Sensors
配件类型
Sensor Reflector
宽度
30 mm
高度
82 mm
0个相似型号
PL30A拓展信息
LL3-DV05
SICK
BEF-KHF-M08
SICK
BEF-KHZ-PC1
SICK
BEF-KHZ-RC-16
SICK
TOOL-TW06M12AF14
SICK
YM8U24-015VG3MUSA
SICK
WI180C-IOA00
SICK
SYL-1204-G0M11-X1
SICK
BEF-FL-316G10-B0PH
SICK
BEF-EL-G12D15-FTMG
SICK








哦! 它是空的。