WL2S-F111详情
SICK WL2S-F111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Panel
外壳材料
Brass
室内外壳材料
Brass
Contact Materials
Brass
RoHS
Compliant
包装
Bulk
颜色
Brown
性别
母对母
方向
Straight
弱电
Compliant
端口的数量
1
WL2S-F111拓展信息
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic
Sick Optic Electronic








哦! 它是空的。