YI12U14-2550K4051A详情
SICK YI12U14-2550K4051A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24 V
Maximum Operating Temperature
+85°C
Minimum Operating Temperature
-25°C
Insulation Materials
TPU
额定电流
4 A
知识产权评级
IP67
0个相似型号
YI12U14-2550K4051A拓展信息
YF8U13-030UA1XLEAX
SICK
YI2A15-100UB5XLEAX
SICK
YF2A14-200VB3XLEAX
SICK
YF2A2B-200UD3XLEAX
SICK
YF2A24-050UB4XLEAX
SICK
DSL-1204-G05MRN
SICK
DSL-1204-B02MRN
SICK
DOL-0803-G10MNI
SICK
DOL-0803-W05MNI
SICK
DOL-0803-G25MNI
SICK








哦! 它是空的。