14JTM32HH详情
Siemens 14JTM32HH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Family Name
QORIQ P1020
Operating Temperature (Max.)
125C
Instruction Set Architecture
RISC
Operating Temperature Classification
Commercial
Package Type
TEBGA II
Operating Temp Range
0C to 125C
Device Core Size
32(b)
Rad Hardened
无
Operating Temperature (Min.)
0C
Mounting
表面贴装
频率
800(MHz)
引脚数量
689
设备核心
e500
14JTM32HH拓展信息








哦! 它是空的。