17EP82BG1381详情
Siemens 17EP82BG1381重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Continuous Drain Current
4.9(A)
Drain-Source On-Volt
1700(V)
Operating Temperature Classification
Military
Package Type
TO-247
Operating Temp Range
-55C to 150C
Gate-Source Voltage (Max)
25(V)
Channel Mode
Enhancement
Number of Elements
1
Rad Hardened
无
Mounting
通孔
类型
功率MOSFET
引脚数量
3 +Tab
极性
N
功率耗散
69(W)
17EP82BG1381拓展信息








哦! 它是空的。