17EP92WD1381详情
Siemens 17EP92WD1381重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
105C
Instruction Set Architecture
RISC
Mounting
表面贴装
Operating Temperature (Min.)
-40C
Operating Supply Voltage (Min)
1.9(V)
Rad Hardened
无
Operating Supply Voltage (Max)
2.2(V)
Device Core Size
32(b)
Operating Temp Range
-40C to 105C
Package Type
TBGA
Operating Temperature Classification
Industrial
包装
Tray
频率
266(MHz)
引脚数量
480
设备核心
PowerPC
17EP92WD1381拓展信息








哦! 它是空的。