18DP82WDF91详情
Siemens 18DP82WDF91重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Commercial
Package Type
HVQFN EP
Category
非接触式读卡器
Operating Temp Range
-25C to 85C
Operating Supply Voltage (Max)
3.6 V
Operating Supply Voltage (Typ)
3.3 V
Rad Hardened
无
Operating Supply Voltage (Min)
2.5 V
Mounting
表面贴装
包装
Tray
引脚数量
32
18DP82WDF91拓展信息








哦! 它是空的。