18EP82NFG81详情
Siemens 18EP82NFG81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
18EP82NFG81拓展信息
6ES71484PC000HA0
Siemens
3RK19030AA00
Siemens
8WH90011AA00
Siemens
8WH10000AF04
Siemens
HF328NR
Siemens
6ES72266DA320XB0
Siemens
8WH90403AB08
Siemens
HF361SPN
Siemens
3SU10001AD300AA0
Siemens
6EP1333-4BA00
Siemens








哦! 它是空的。