1FK70402AK711PG2详情
Siemens 1FK70402AK711PG2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
283627-100099
Approvals
CE;cULus
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Pepperl Fuchs
操作温度
-40 to 85 Degrees C
终端
MIL10 Connector (type 9419)
输入电压
4.75~30 VDC
轴承
-40 to 85
知识产权评级
IP67
1FK70402AK711PG2拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。