1FK70425AF711TB3详情
Siemens 1FK70425AF711TB3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Inline
本体材质
Brass
Maximum Operating Temperature
+150°C
Minimum Operating Temperature
-40°C
Standards Met
ATEX, PED 97/23/EC
Maximum Operating Pressure
100 bar
Manufacturer Series
LF3000
0个相似型号
1FK70425AF711TB3拓展信息
6ES71484PC000HA0
Siemens
3RK19030AA00
Siemens
8WH90011AA00
Siemens
8WH10000AF04
Siemens
HF328NR
Siemens
6ES72266DA320XB0
Siemens
8WH90403AB08
Siemens
HF361SPN
Siemens
3SU10001AD300AA0
Siemens
6EP1333-4BA00
Siemens








哦! 它是空的。