1LE10020BB222AA4详情
Siemens 1LE10020BB222AA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
9.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Min. permitted bending radius, stationary application/permanent installation
46
Low smoke according to IEC 61034-2
无
1LE10020BB222AA4拓展信息








哦! 它是空的。