1LE10020CB222KA4详情
Siemens 1LE10020CB222KA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 85
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
25
Nominal voltage U0
60
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Nominal voltage U
60
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
1LE10020CB222KA4拓展信息








哦! 它是空的。