1LE15231AB422AA4详情
Siemens 1LE15231AB422AA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 70
Outer diameter approx.
14.3
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
35
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
85.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Voltage type
AC
1LE15231AB422AA4拓展信息








哦! 它是空的。