1LE15231DA222AA4详情
Siemens 1LE15231DA222AA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
0 - 0
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 70
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class E = very flexible
Voltage type
AC
1LE15231DA222AA4拓展信息








哦! 它是空的。