1LE15231EB234AA4详情
Siemens 1LE15231EB234AA4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
5.2
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
0.34
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
41.6
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
1LE15231EB234AA4拓展信息








哦! 它是空的。