3KA71153AA00详情
Siemens 3KA71153AA00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP), front side
IP00
Type of electrical connection of main circuit
Flat plug-in connection
0个相似型号
3KA71153AA00拓展信息
6ES71484PC000HA0
Siemens
3RK19030AA00
Siemens
8WH90011AA00
Siemens
8WH10000AF04
Siemens
HF328NR
Siemens
8WH90403AB08
Siemens
6ES72266DA320XB0
Siemens
HF361SPN
Siemens
3SU10001AD300AA0
Siemens
6EP1333-4BA00
Siemens








哦! 它是空的。