注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥492.663449
10
¥464.776836
100
¥438.468715
500
¥413.649735
1000
¥390.235594
3KD01322KG203详情
Siemens 3KD01322KG203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
2
3KD01322KG203拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。