注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥634.200878
10
¥598.302714
100
¥564.436525
500
¥532.487287
1000
¥502.346498
3KD04322LG203详情
Siemens 3KD04322LG203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
2
Number of auxiliary contacts as normally open contact
2
Rated permanent current Iu
80
Type of control element
Short thumb-grip
Type of electrical connection of main circuit
Frame clamp
3KD04322LG203拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。