注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥895.135929
10
¥844.46786
100
¥796.66779
500
¥751.573385
1000
¥709.031499
3KD04402LG203详情
Siemens 3KD04402LG203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP10
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
1
Number of auxiliary contacts as normally open contact
1
Rated permanent current Iu
80
Type of control element
None
Type of electrical connection of main circuit
Frame clamp
3KD04402LG203拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。