3KD05332LG203详情
Siemens 3KD05332LG203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
2
Type of control element
Short thumb-grip
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (NEMA)
Other
Degree of protection (IP), front side
IP10
Number of auxiliary contacts as normally open contact
2
Type of electrical connection of main circuit
Frame clamp
3KD05332LG203拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。