注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥449.048587
10
¥423.630745
100
¥399.65164
500
¥377.029853
1000
¥355.68854
3KD28342ME400详情
Siemens 3KD28342ME400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
3KD28342ME400拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。