注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥591.878899
10
¥558.376324
100
¥526.770112
500
¥496.952936
1000
¥468.823526
3KD28442ME400详情
Siemens 3KD28442ME400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
3KD28442ME400拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。