注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥870.724933
10
¥821.438614
100
¥774.942094
500
¥731.077446
1000
¥689.695701
3KD30402ME200详情
Siemens 3KD30402ME200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
3KD30402ME200拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。