注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1442.889784
10
¥1361.216778
100
¥1284.166768
500
¥1211.478085
1000
¥1142.903854
3KD3830-0NE20-0详情
Siemens 3KD3830-0NE20-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Current
250A
Range
SENTRON
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
系列
3KD
极数
3
3KD3830-0NE20-0拓展信息







哦! 它是空的。