注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8428.106152
10
¥8150.973067
25
¥8094.312878
50
¥8038.046554
100
¥7872.719441
500
¥7309.860207
3KD50340QE400详情
Siemens 3KD50340QE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
None
Number of auxiliary contacts as normally closed contact
8
3KD50340QE400拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。