注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥25124.487369
10
¥24298.343683
25
¥24129.437619
50
¥23961.705679
100
¥23468.859628
500
¥21790.956017
3KD56300RE100详情
Siemens 3KD56300RE100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
None
Number of auxiliary contacts as normally closed contact
8
3KD56300RE100拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。