注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥21244.963669
10
¥20546.386524
25
¥20403.561598
50
¥20261.729491
100
¥19844.98481
500
¥18426.169738
3KD56340RE400详情
Siemens 3KD56340RE400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE009B10DP40
Manufacturer
Cutler Hammer, Div of Eaton Co
Type of electrical connection of main circuit
Flat plug-in connection
Number of auxiliary contacts as normally open contact
8
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
None
Number of auxiliary contacts as normally closed contact
8
3KD56340RE400拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens







哦! 它是空的。