3KD56440RE100详情
Siemens 3KD56440RE100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP00
Degree of protection (NEMA)
Other
Device construction
Built-in device fixed built-in technique
Number of auxiliary contacts as normally closed contact
8
Number of auxiliary contacts as normally open contact
8
Rated permanent current Iu
2000
Type of control element
None
Type of electrical connection of main circuit
Flat plug-in connection
3KD56440RE100拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。