3KD91031详情
Siemens 3KD91031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Nominal current
5A
Nominal current - rounded value
5A
Compatible with (details)
3KD,Size 1 and 2
Range
SENTRON
For Use With
3KD switch disconnector
Type of electric connection
Other
Model
Top mounting
系列
3KD
类型
Auxiliary switch
配件类型
Direct operating mechanism
知识产权评级
IP30
3KD91031拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。