3KF23120MF51详情
Siemens 3KF23120MF51重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Current
125A
Range
SENTRON
Type of electrical connection of main circuit
Flat plug-in connection
Degree of protection (IP), front side
IP00
Cable entry
Other
Rated permanent current Iu
125
Type of control element
Other
系列
3KD
极数
3
投掷配置
Single Throw
3KF23120MF51拓展信息








哦! 它是空的。