3KF53630MF51详情
Siemens 3KF53630MF51重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Degree of protection (IP), front side
IP00
Cable entry
Other
Rated permanent current Iu
630
Type of control element
Other
Maximum Current
630A
系列
3KF5
极数
3
0个相似型号
3KF53630MF51拓展信息








哦! 它是空的。