3KF9105-2AA00详情
Siemens 3KF9105-2AA00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34PH250D3WK
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Compatible with (details)
3KF size 1
Factory colour
Grey
Type of accessory/spare part
Other
Range
Sentron
系列
3KF9
类型
Frame Clamp
额定电流
250 A
3KF9105-2AA00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。