3KF95050AA00详情
Siemens 3KF95050AA00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Compatible with (details)
3KF size 5
Factory colour
Grey
Range
Sentron
Type of accessory/spare part
Other
系列
3KF9
类型
Flat connector
3KF95050AA00拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。