3KL7114-3AA00详情
Siemens 3KL7114-3AA00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
26
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.25(V)
Programmable
无
Type of electrical connection of main circuit
Rail connection
Degree of protection (IP), front side
IP00
Rated permanent current Iu
80
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±50(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
3KL7114-3AA00拓展信息








哦! 它是空的。