注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥344.549271
10
¥325.046487
100
¥306.647625
500
¥289.290216
1000
¥272.915297
3NC14915详情
Siemens 3NC14915重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Design Analysis
Range
SENTRON
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
Other
Cable entry
Other
Rated permanent current Iu
50
Type of control element
Other
保险丝尺寸
14 x 51mm
3NC14915拓展信息







哦! 它是空的。