3NJ41333BT01详情
Siemens 3NJ41333BT01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
34.225.0060.8
Manufacturer
Wieland
Maximum Current
400A
Range
SENTRON
Type of electrical connection of main circuit
Frame clamp
Rated permanent current Iu
400
Model
Fuse switch disconnector
系列
3NJ41
极数
3
投掷配置
Single Throw
0个相似型号
3NJ41333BT01拓展信息








哦! 它是空的。