3NJ6920-3BE21详情
Siemens 3NJ6920-3BE21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108706000005
Manufacturer
Stearns
Mounting
端部安装
Nominal current
150A
Content
1pc(s)
Nominal current - rounded value
150A
Model
Other
For Use With
Switch disconnector with fuses In-line design
系列
3NJ
配件类型
pluggable current transformer
知识产权评级
IP56
3NJ6920-3BE21拓展信息








哦! 它是空的。