3NP11631BC14详情
Siemens 3NP11631BC14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Degree of protection (IP), front side
IP40
Cable entry
Other
Rated permanent current Iu
630
Type of control element
Cover grip
0个相似型号
3NP11631BC14拓展信息








哦! 它是空的。