3NP5065-1EG86详情
Siemens 3NP5065-1EG86重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Clamp bracket
Degree of protection (IP), front side
IP00
Cable entry
Other
Rated permanent current Iu
160
Type of control element
Cover grip
0个相似型号
3NP5065-1EG86拓展信息
6ES71484PC000HA0
Siemens
3RK19030AA00
Siemens
8WH90011AA00
Siemens
8WH10000AF04
Siemens
HF328NR
Siemens
6ES72266DA320XB0
Siemens
8WH90403AB08
Siemens
HF361SPN
Siemens
3SU10001AD300AA0
Siemens
6EP1333-4BA00
Siemens








哦! 它是空的。