3RA1110-1HA15-1AP0详情
Siemens 3RA1110-1HA15-1AP0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 350
Material core insulation
Other
Conductor surface
Other
Colour outer sheath
White
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
8.9
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Nominal voltage U0
230
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
53.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
400
Conductor category
Class 5 = flexible
3RA1110-1HA15-1AP0拓展信息








哦! 它是空的。