3RA21204NA270FB4详情
Siemens 3RA21204NA270FB4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
Type of electrical connection of main circuit
Screw connection
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Overload release current setting
23 - 28
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
无
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
Degree of protection (NEMA)
Other
Voltage type for actuating
DC
Supporting protocol for LON
无
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Number of indicator lights
0
Rated operation power at AC-3, 400 V
15
Rated control supply voltage at DC
24 - 24
Supporting protocol for MODBUS
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
无
Supporting protocol for PROFIBUS
无
子类别
D-Sub Connectors
深度
107
产品类别
Mixed Contact D-Sub Connectors
产品类别
D-Sub Mixed Contact Connectors
宽度
45
高度
193
3RA21204NA270FB4拓展信息
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens
Siemens








哦! 它是空的。